J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Win Source Part Number: 1383107-OPA145ID
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: Tube
Number of Circuits: 1
Standard Package: 75 pcs
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20V/µs
Gain Bandwidth Product: 5.5 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 40 µV
Current - Supply: 445µA
Current - Output / Channel: 20 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: OPA145
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
Moisture Sensitivity Level (MSL): 2 (1 Year)
Single, 5.5 MHz, High Slew Rate, Low-Noise, Low-power, RRO Precision JFET Operational Amplifier 8-SOIC -40 to 125 Product overview: OPA145ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 5.5 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA145ID can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 5.5 MHz, High Slew Rate, Low-Noise, Low-power, RRO Precision JFET Operational Amplifier 8-SOIC -40 to 125
OP AMP, 5.5MHZ, 20V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-47025-ND | 1383107-OPA145ID | 687-OPA145ID | OPA145ID | 29AH6919 | OPA145ID | OPA145ID | OPA145ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Low-Power 5.5 MHz SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Op Amp, 5.5Mhz, 20V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.4450 milliamps | 0.4450 milliamps | 0.4450 milliamps | 0.4450 milliamps | ||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 150 C (-67 to 302 F) | -40 C (-40 F) | -40 C (-40 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |