10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-VSSOP -40 to 125
Operational Amplifier, 1 Func, 3500uV Offset-Max, BIPolar, PDSO8
10MHz Op Amp, 1.8mA, 36V, 120dB CMRR, 20pA Ib, VSSOP Product overview: OPA141AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 1.8mA, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 1.8mA, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA141AIDGKT can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
J-FET Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
J-FET Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233363-OPA141AIDGKT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC OPAMP JFET 1 CIRCUIT 8VSSOP
IC OPAMP JFET 1 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps 10MHz,Sgl Supply,Low Noise,JFET Prec Amp
J-FET Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA141AIDGKT | OPA141AIDGKT | 687-OPA141AIDGKT | 296-28058-1-ND | 1233363-OPA141AIDGKT | OPA141AIDGKT | OPA141AIDGKT | OPA141AIDGKT | OPA141AIDGKT |
| Product Name | OPA141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier | 10MHz 1.8mA 36V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA141AIDGKT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,VSSOP | SSOP; SOP; VSSOP8 | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Standards | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active | ||||||
| Supply Voltage (VS) | 18 volts | 4.5 volts |