Texas Instruments OPA140A-DIE High-Precision, Low-Noise, Rail-to-Rail Output, 11MHz JFET Op Amp OPA140ATDD2

Description
High-Precision, Low-Noise, Rail-to-Rail Output, 11MHz JFET Op Amp 0-
Request a Quote Datasheet
Description
High-Precision, Low-Noise, Rail-to-Rail Output, 11MHz JFET Op Amp 0-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
OPA140A-DIE High-Precision, Low-Noise, Rail-to-Rail Output, 11MHz JFET Op Amp
OPA140ATDD2
OPA140A-DIE High-Precision, Low-Noise, Rail-to-Rail Output, 11MHz JFET Op Amp OPA140ATDD2
High-Precision, Low-Noise, Rail-to-Rail Output, 11MHz JFET Op Amp 0-

High-Precision, Low-Noise, Rail-to-Rail Output, 11MHz JFET Op Amp 0-

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140ATDD2 - 790965-OPA140ATDD2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140ATDD2
790965-OPA140ATDD2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140ATDD2 790965-OPA140ATDD2
Manufacturer: Texas Instruments Win Source Part Number: 790965-OPA140ATDD2 Packaging: Tray Package: Die Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: J-FET Family Name: OPA140A Categories: Integrated Circuits (ICs) Manufacturer Package: Die GBP - Gain Bandwidth Product: 11MHz Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V Alternative Parts (Cross-Reference): NJU77903DL3; AD820ANZ; OP184EPZ; AD8627AKSZ-REEL; Introduction Date: March 01, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790965-OPA140ATDD2
Packaging: Tray
Package: Die
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Family Name: OPA140A
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
GBP - Gain Bandwidth Product: 11MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): NJU77903DL3; AD820ANZ; OP184EPZ; AD8627AKSZ-REEL;
Introduction Date: March 01, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
11MHz Operational Amplifier IC - 687-OPA140ATDD2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11MHz Operational Amplifier IC
687-OPA140ATDD2
11MHz Operational Amplifier IC 687-OPA140ATDD2
High-Precision, Low-Noise, Rail-to-Rail Output, 11MHz JFET Op Amp 0- Product overview: OPA140ATDD2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA140ATDD2 can be used for catalog matching and distributor lookup.

High-Precision, Low-Noise, Rail-to-Rail Output, 11MHz JFET Op Amp 0- Product overview: OPA140ATDD2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA140ATDD2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140ATDD2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA140ATDD2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA140ATDD2
IC OPAMP JFET 1 CIRCUIT DIE

IC OPAMP JFET 1 CIRCUIT DIE

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA140ATDD2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA140ATDD2
Instrumentation, OP Amps, Buffer Amps OPA140ATDD2
J-FET Amplifier 1 Circuit Rail-to-Rail Die

J-FET Amplifier 1 Circuit Rail-to-Rail Die

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA140ATDD2
Integrated Circuits (ICs) - Linear - Amplifiers OPA140ATDD2
IC OPAMP JFET 1 CIRCUIT DIE

IC OPAMP JFET 1 CIRCUIT DIE

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA140ATDD2 790965-OPA140ATDD2 687-OPA140ATDD2 OPA140ATDD2 OPA140ATDD2 OPA140ATDD2
Product Name OPA140A-DIE High-Precision, Low-Noise, Rail-to-Rail Output, 11MHz JFET Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140ATDD2 11MHz Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
GBW 11 MHz 11 MHz
Bandwidth 11 MHz 11 MHz
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data