11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier 8-VSSOP -40 to 125
11MHz Op Amp, Single, Low Noise, Rail-to-Rail, VSSOP Product overview: OPA140AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA140AIDGKR can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
J-FET Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
J-FET Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233360-OPA140AIDGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Current - Input Bias: 0.5pA
Voltage - Input Offset: 30μV
Family Name: OPA140
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 36mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 11MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): ISL28118MUZ-T7A; MAX44244AUA+; OP777ARMZ-REEL7;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 11MHZ RRO 8VSSOP
IC OPAMP JFET 1 CIRCUIT 8VSSOP
IC OPAMP JFET 1 CIRCUIT 8VSSOP
Precision Amplifiers 11MHzSgl SupplyLo NoisePrecR-R Out
OP AMP, PRECISION, 11MHZ, 20V/us, MSOP-8; No. of Amplifiers:1 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
OP AMP, PRECISION, 11MHZ, 20V/US, MSOP-8; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8VSSOP
J-FET Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA140AIDGKR | 687-OPA140AIDGKR | 296-28017-2-ND | 1233360-OPA140AIDGKR | 815-OPA140AIDGKR | OPA140AIDGKR | OPA140AIDGKR | OPA140AIDGKR | 21T3835 | 29AH6917 | OPA140AIDGKR | OPA140AIDGKR |
| Product Name | OPA140 11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier | 11MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140AIDGKR | IC OPAMP JFET 11MHZ RRO 8VSSOP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Op Amp, Precision, 11Mhz, 20V/us, Msop-8; No. Of Amplifiers Texas Instruments | Op Amp, Precision, 11Mhz, 20V/us, Msop-8; Msl Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||||
| Package Type | SOIC,SOT-23,VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||||
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 18 volts | 4.5 volts | 4.5 volts | 2.25 to 36 volts | ||||||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | 20 V/µs | 20 V/µs |