Texas Instruments OPA140 11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier OPA140AIDBVT

Description
11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA140 11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier - OPA140AIDBVT - Texas Instruments
Dallas, TX, United States
OPA140 11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier
OPA140AIDBVT
OPA140 11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier OPA140AIDBVT
11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier 5-SOT-23 -40 to 125

11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Op Amps - 1977402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977402
Op Amps 1977402
Texas Instruments OPA140AIDBVT

Texas Instruments OPA140AIDBVT

Supplier's Site
Op Amps - 1977402P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977402P
Op Amps 1977402P
Texas Instruments OPA140AIDBVT

Texas Instruments OPA140AIDBVT

Supplier's Site
Op Amps - 1977401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977401
Op Amps 1977401
Texas Instruments OPA140AIDBVT

Texas Instruments OPA140AIDBVT

Supplier's Site
Singapore, Singapore
11MHz 18V SOT-23 Operational Amplifier IC
687-OPA140AIDBVT
11MHz 18V SOT-23 Operational Amplifier IC 687-OPA140AIDBVT
Low Noise Op Amp, 11MHz, 18V, Rail-to-Rail, SOT-23-5 Product overview: OPA140AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 18V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 18V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA140AIDBVT can be used for catalog matching and distributor lookup.

Low Noise Op Amp, 11MHz, 18V, Rail-to-Rail, SOT-23-5 Product overview: OPA140AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 18V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 18V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA140AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140AIDBVT - 1084537-OPA140AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140AIDBVT
1084537-OPA140AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140AIDBVT 1084537-OPA140AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1084537-OPA140AIDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: J-FET Slew Rate: 20 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 1.8mA Channel Output Current: 36mA Gain Bandwidth Product (GBP): 11MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 1084537-OPA140AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 11MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Medical

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28441-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28441-1-ND
Instrumentation, Op Amps, Buffer Amps 296-28441-1-ND
J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5

J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28441-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28441-2-ND
Instrumentation, Op Amps, Buffer Amps 296-28441-2-ND
J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5

J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28441-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28441-6-ND
Instrumentation, Op Amps, Buffer Amps 296-28441-6-ND
J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5

J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA140AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA140AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA140AIDBVT
J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5

J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Op-Amp, Precision, 11Mhz, Sot-23-5; No. Of Amplifiers Texas Instruments - 28AH4424 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Precision, 11Mhz, Sot-23-5; No. Of Amplifiers Texas Instruments
28AH4424
Op-Amp, Precision, 11Mhz, Sot-23-5; No. Of Amplifiers Texas Instruments 28AH4424
OP-AMP, PRECISION, 11MHZ, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, PRECISION, 11MHZ, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Op-Amp, 11Mhz, 20V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 33AH4556 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 11Mhz, 20V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
33AH4556
Op-Amp, 11Mhz, 20V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 33AH4556
OP-AMP, 11MHZ, 20V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, 11MHZ, 20V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA140AIDBVT
Precision Amplifiers OPA140AIDBVT
Precision Amplifiers 11MHz,Sgl Supply,Low Noise,Prec,R-R Out

Precision Amplifiers 11MHz,Sgl Supply,Low Noise,Prec,R-R Out

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA140AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA140AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA140AIDBVT
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA140AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA140AIDBVT
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA140AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA140AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA140AIDBVT
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA140AIDBVT 1977402 1977402P 687-OPA140AIDBVT 1084537-OPA140AIDBVT 296-28441-1-ND OPA140AIDBVT 28AH4424 OPA140AIDBVT OPA140AIDBVT OPA140AIDBVT OPA140AIDBVT
Product Name OPA140 11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier Op Amps Op Amps 11MHz 18V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140AIDBVT Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Precision, 11Mhz, Sot-23-5; No. Of Amplifiers Texas Instruments Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type SOIC,SOT-23,VSSOP SOT; SOT23; Sot-23 SOT; SOT23; SOT-23 Tape and Reel SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 Surface Mount Surface Mount
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 36 volts 18 volts 4.5 to 36 volts 4.5 volts 4.5 volts
Number of Pins 8 8
Unlock Full Specs
to access all available technical data