Texas Instruments Standard Linear and Logic Op-Amp, 11Mhz, 20V/us, Sot-23-5; No. Of Amplifiers Texas Instruments OPA140AIDBVR .

Description
OP-AMP, 11MHZ, 20V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
OP-AMP, 11MHZ, 20V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Op-Amp, 11Mhz, 20V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 33AC5318 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 11Mhz, 20V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
33AC5318
Op-Amp, 11Mhz, 20V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 33AC5318
OP-AMP, 11MHZ, 20V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP-AMP, 11MHZ, 20V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 33AC5318
Product Name Op-Amp, 11Mhz, 20V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
RF Amplifiers - BGA777L7E6327 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type 6-XFDFN Exposed Pad
View Details
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704ASBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers