Texas Instruments OPA137 Low Cost FET-Input Operational Amplifiers OPA137UA/2K5

Description
Low Cost FET-Input Operational Amplifiers 8-SOIC
Request a Quote
Description
Low Cost FET-Input Operational Amplifiers 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA137UA/2K5 is a single low-cost FET-input operational amplifier in an 8-pin SOIC package measuring 4.90mm × 3.90mm, designed for operation from ±2.25 V to ±18 V or +4.5 V to +36 V. It features a low input bias current of ±10 pA, a low quiescent current of 120 μA per channel, a bandwidth of 1.1 MHz, and a slew rate of 4.5 V/μs. The input common-mode range includes the positive supply, making it suitable for single-supply applications. It is specified for operation from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The OPA137UA/2K5 is a single low-cost FET-input operational amplifier in an 8-pin SOIC package measuring 4.90mm × 3.90mm, designed for operation from ±2.25 V to ±18 V or +4.5 V to +36 V. It features a low input bias current of ±10 pA, a low quiescent current of 120 μA per channel, a bandwidth of 1.1 MHz, and a slew rate of 4.5 V/μs. The input common-mode range includes the positive supply, making it suitable for single-supply applications. It is specified for operation from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
OPA137 Low Cost FET-Input Operational Amplifiers - OPA137UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA137 Low Cost FET-Input Operational Amplifiers
OPA137UA/2K5
OPA137 Low Cost FET-Input Operational Amplifiers OPA137UA/2K5
Low Cost FET-Input Operational Amplifiers 8-SOIC

Low Cost FET-Input Operational Amplifiers 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48622-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48622-1-ND
Instrumentation, Op Amps, Buffer Amps 296-48622-1-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48622-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48622-6-ND
Instrumentation, Op Amps, Buffer Amps 296-48622-6-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48622-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48622-2-ND
Instrumentation, Op Amps, Buffer Amps 296-48622-2-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHz 36V 3.5V SOIC Operational Amplifier IC
687-OPA137UA/2K5
1MHz 36V 3.5V SOIC Operational Amplifier IC 687-OPA137UA/2K5
1-Ch 1MHz Op Amp, 36V, 100pA Ib, 10mV Vos, 3.5V/µs SR, 8-SOIC Product overview: OPA137UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 36V, 3.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 36V, 3.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA137UA/2K5 can be used for catalog matching and distributor lookup.

1-Ch 1MHz Op Amp, 36V, 100pA Ib, 10mV Vos, 3.5V/µs SR, 8-SOIC Product overview: OPA137UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 36V, 3.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 36V, 3.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA137UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137UA/2K5 - 852412-OPA137UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137UA/2K5
852412-OPA137UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137UA/2K5 852412-OPA137UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 852412-OPA137UA/2K5 Series: MicroAmplifier™ Features: Amplifier 1 Circuit Package: Reel - TR Family Name: OPA137 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-48622-6, OPA137UA/2K5-NDR, OPA137UA/2K5G4, OPA137UA/2K5-ND, 296-48622-2, 296-48622-1, OPA137UA/2K5G4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 852412-OPA137UA/2K5
Series: MicroAmplifier™
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: OPA137
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-48622-6, OPA137UA/2K5-NDR, OPA137UA/2K5G4, OPA137UA/2K5-ND, 296-48622-2, 296-48622-1, OPA137UA/2K5G4-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA137UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA137UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA137UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA137UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA137UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA137UA/2K5
Operational Amplifiers - Op Amps OPA137UA/2K5
Operational Amplifiers - Op Amps Low Cost FET-Input Oper Amplifier

Operational Amplifiers - Op Amps Low Cost FET-Input Oper Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA137UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA137UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA137UA/2K5
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA137UA/2K5 296-48622-1-ND 687-OPA137UA/2K5 852412-OPA137UA/2K5 OPA137UA/2K5 OPA137UA/2K5 OPA137UA/2K5 OPA137UA/2K5
Product Name OPA137 Low Cost FET-Input Operational Amplifiers Instrumentation, Op Amps, Buffer Amps 1MHz 36V 3.5V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137UA/2K5 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 18 volts 4.5 volts
VOS 3 millivolts 2.5 millivolts
Quiescent Current (IQ) 270 microamps
CMRR 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers