SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85
1-Ch FET Op Amp, 8MHz, 5pA, 36V, 8-SOIC Product overview: OPA134UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA134UA can be used for catalog matching and distributor lookup.
Audio Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 025963-OPA134UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio
IC AUDIO 1 CIRCUIT 8SOIC
Audio Amplifiers SoundPlus(TM) Hi-Perf Aud Oper Amp
OP AMP, HIGH PERF AUDIO, SOIC8, 134; Output Power:-; Amplifier Class:-; No. of Channels:1 Channel; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:600ohm; Operating Temperature RoHS Compliant: Yes
Audio Amplifier 1 Circuit 8-SOIC
IC AUDIO 1 CIRCUIT 8SOIC
IC AUDIO 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA134UA | 687-OPA134UA | OPA134UA-ND | 025963-OPA134UA | OPA134UA | OPA134UA | 28AH4422 | OPA134UA | OPA134UA | OPA134UA |
| Product Name | OPA134 SoundPlus(TM) High Performance Audio Operational Amplifiers | 8MHz 36V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA134UA | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Op Amp, High Perf Audio, Soic8, 134; Output Power Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 36 volts | 5 to 36 volts | 5 volts | 2.5 to 18 volts | 5 volts | ||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 5000 microamps | |||||||||
| CMRR | 85 dB |