Texas Instruments OPA134 SoundPlus(TM) High Performance Audio Operational Amplifiers OPA134UA/2K5E4

Description
SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA134 SoundPlus(TM) High Performance Audio Operational Amplifiers - OPA134UA/2K5E4 - Texas Instruments
Dallas, TX, United States
OPA134 SoundPlus(TM) High Performance Audio Operational Amplifiers
OPA134UA/2K5E4
OPA134 SoundPlus(TM) High Performance Audio Operational Amplifiers OPA134UA/2K5E4
SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85

SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA134UA/2K5E4 - 089261-OPA134UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA134UA/2K5E4
089261-OPA134UA/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA134UA/2K5E4 089261-OPA134UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 089261-OPA134UA/2K5E 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 20 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 4mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 8MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Audio

Manufacturer: Texas Instruments
Win Source Part Number: 089261-OPA134UA/2K5E4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio

Buy Now Datasheet
Singapore, Singapore
Audio Amplifier
742-OPA134UA/2K5E4
Audio Amplifier 742-OPA134UA/2K5E4
IC OPAMP AUDIO MONO AB 8SOIC Product overview: OPA134UA/2K5E4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-OPA134UA/2K5E4 can be used for catalog matching and distributor lookup.

IC OPAMP AUDIO MONO AB 8SOIC Product overview: OPA134UA/2K5E4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-OPA134UA/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA134UA/2K5E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA134UA/2K5E4
Instrumentation, OP Amps, Buffer Amps OPA134UA/2K5E4
Audio Amplifier 1 Circuit 8-SOIC

Audio Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
IC OPAMP AUDIO MONO AB 8SOIC - 815-OPA134UA/2K5E4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP AUDIO MONO AB 8SOIC
815-OPA134UA/2K5E4
IC OPAMP AUDIO MONO AB 8SOIC 815-OPA134UA/2K5E4
IC OPAMP AUDIO MONO AB 8SOIC

IC OPAMP AUDIO MONO AB 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number OPA134UA/2K5E4 089261-OPA134UA/2K5E4 742-OPA134UA/2K5E4 OPA134UA/2K5E4 815-OPA134UA/2K5E4
Product Name OPA134 SoundPlus(TM) High Performance Audio Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA134UA/2K5E4 Audio Amplifier Instrumentation, OP Amps, Buffer Amps IC OPAMP AUDIO MONO AB 8SOIC
Standards RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 5 to 36 volts 36 volts 36 volts
VOS 2 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 5000 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data