SoundPlus(TM) High Performance Audio Operational Amplifiers 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 025962-OPA134PA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Multimedia, Signal Processing
Audio Amplifier 1 Circuit 8-PDIP
1-Ch FET Op Amp, 8MHz BW, 5pA Ib, 500uV Vos, 8-PDIP Product overview: OPA134PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA134PA can be used for catalog matching and distributor lookup.
IC AUDIO 1 CIRCUIT 8DIP
IC, OP-AMP HI-PERF AUDIO; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Audio Amplifier 1 Circuit 8-PDIP
Audio Amplifiers SoundPlus(TM) Hi-Perf Aud Oper Amp
IC AUDIO 1 CIRCUIT 8DIP
IC AUDIO 1 CIRCUIT 8DIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA134PA | 2858053 | 2858053P | 025962-OPA134PA | OPA134PA-ND | 687-OPA134PA | OPA134PA | 28AH4421 | OPA134PA | OPA134PA | OPA134PA | OPA134PA |
| Product Name | OPA134 SoundPlus(TM) High Performance Audio Operational Amplifiers | Audio Amplifier ICs | Audio Amplifier ICs | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA134PA | Instrumentation, Op Amps, Buffer Amps | 8MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Hi-Perf Audio; Svhc Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 5 to 36 volts | 36 volts | 5 volts | 5 volts | |||||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| Quiescent Current (IQ) | 5000 microamps | |||||||||||
| CMRR | 85 dB |