General Purpose FET-Input Operational Amplifiers 8-SOIC
1-Ch JFET Op Amp, 4MHz BW, 50pA Ib, 1.5mA Is, 8-SOIC Product overview: OPA131UJ/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA131UJ/2K5 can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 1000uV Offset-Max, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233350-OPA131UJ/2K5
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA131UJ/2K5 | 687-OPA131UJ/2K5 | OPA131UJ/2K5 | OPA131UJ/2K5-ND | 1233350-OPA131UJ/2K5 | OPA131UJ/2K5 | OPA131UJ/2K5 | OPA131UJ/2K5 | OPA131UJ/2K5 | OPA131UJ/2K5 |
| Product Name | OPA131 General Purpose FET-Input Operational Amplifiers | 4MHz 1.5mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA131UJ/2K5 | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 36 volts | 18 volts | 36 volts | 9 volts | ||||||
| VOS | 0.7500 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||||
| Quiescent Current (IQ) | 1750 microamps | |||||||||
| CMRR | 80 dB |