IC OPAMP GP 1 CIRCUIT 8DIP / General Purpose Amplifier 1 Circuit 8-PDIP Product overview: OPA131PJ from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA131PJ can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 1500uV Offset-Max, PDIP8
Operational Amplifier, 1 Func, 1500uV Offset-Max, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1233348-OPA131PJ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA131PJ | OPA131PJ | 1233348-OPA131PJ | OPA131PJ |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA131PJ | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 10 V/µs | 10 V/µs | ||
| Bandwidth | 4 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tube | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |