The OPA130UAE4 is a low power, precision FET-input operational amplifier from Texas Instruments, designed for applications requiring high performance with low quiescent current of 530OºA per amplifier. It features a maximum offset voltage of 1mV and a high open-loop gain of 123dB, making it suitable for precision signal processing. The amplifier offers a common-mode rejection ratio (CMRR) of at least 90dB and operates effectively over a wide supply range of ±2.25V to ±18V. With an excellent bandwidth of 1MHz, it is ideal for data acquisition, flow transmitters, and various lab and field instrumentation applications. The OPA130 is available in an 8-pin SOIC package and is specified for operation in temperatures ranging from -40°C to +85°C. Its design ensures stability in unity gain configurations and minimizes crosstalk in dual and quad versions.
Low Power, Precision FET-Input Operational Amplifiers 8-SOIC -40 to 125
1MHz FET Op Amp, 20pA Ib, 530uA, 18V, 8-SOIC Product overview: OPA130UAE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 530uA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 530uA, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA130UAE4 can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit No 8-SOIC
Precision Amplifiers Low Power Prec FET-Input Oper Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA130UAE4 | 687-OPA130UAE4 | OPA130UAE4 | OPA130UAE4 |
| Product Name | OPA130 Low Power, Precision FET-Input Operational Amplifiers | 1MHz 530uA 18V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | ||
| VOS | 1 millivolts | 0.2000 millivolts | ||
| Quiescent Current (IQ) | 650 microamps | |||
| CMRR | 90 dB |