Ultra-Low Bias Current Difet Operational Amplifier 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA129UBG4 |
| Product Name | OPA129 Ultra-Low Bias Current Difet Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 10 to 36 volts |
| VOS | 2 millivolts |
| Quiescent Current (IQ) | 1800 microamps |
| CMRR | 80 dB |