Ultra-Low Bias Current Difet Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233341-OPA129UBE4
Series: Difet
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.03pA
Voltage - Input Offset: 500μV
Family Name: OPA129
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 10mA
SR - Slew Rate: 2.5 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 10 V ~ 36 V, ±5 V ~ 18 V
Alternative Parts (Cross-Reference): AD825AR-REEL7; AD825AR; AD825ARZ-REEL7;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Ultra-Low Bias Op Amp, 1MHz BW, 1pA Ib, 18V, 8-SOIC Product overview: OPA129UBE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA129UBE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA129UBE4 | 1233341-OPA129UBE4 | 687-OPA129UBE4 |
| Product Name | OPA129 Ultra-Low Bias Current Difet Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA129UBE4 | Low-Power 1MHz 18V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | |
| VOS | 2 millivolts | 0.5000 millivolts | |
| Quiescent Current (IQ) | 1800 microamps | ||
| CMRR | 80 dB |