Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA129UB/2K5E4 OPA129UB/2K5E4

Description
Manufacturer: Texas Instruments Win Source Part Number: 060818-OPA129UB/2K5E 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2.5 V/μs Current - Input Bias: 0.03pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 1.2mA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 060818-OPA129UB/2K5E 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2.5 V/μs Current - Input Bias: 0.03pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 1.2mA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA129UB/2K5E4 - 060818-OPA129UB/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA129UB/2K5E4
060818-OPA129UB/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA129UB/2K5E4 060818-OPA129UB/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 060818-OPA129UB/2K5E 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2.5 V/μs Current - Input Bias: 0.03pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 1.2mA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060818-OPA129UB/2K5E4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.5 V/μs
Current - Input Bias: 0.03pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 1.2mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1MHz 18V 1.8mA SOIC Operational Amplifier IC
687-OPA129UB/2K5E4
1MHz 18V 1.8mA SOIC Operational Amplifier IC 687-OPA129UB/2K5E4
1MHz Op Amp, 2mV Vos, 18V, SOIC-8, 1.8mA Product overview: OPA129UB/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, 1.8mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, 1.8mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA129UB/2K5E4 can be used for catalog matching and distributor lookup.

1MHz Op Amp, 2mV Vos, 18V, SOIC-8, 1.8mA Product overview: OPA129UB/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, 1.8mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, 1.8mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA129UB/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 060818-OPA129UB/2K5E4 687-OPA129UB/2K5E4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA129UB/2K5E4 1MHz 18V 1.8mA SOIC Operational Amplifier IC
Supply Voltage (VS) 10 to 36 volts 18 volts
Source Current (IS) 1.2 milliamps
VOS 0.5000 millivolts
IBIAS 3.00E-8 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1721ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers