Ultra-Low Bias Current Difet Operational Amplifier 8-SOIC -40 to 125
General Purpose Amplifier 1 Circuit 8-SOIC
Ultra-Low Bias Current Op Amp, 1MHz BW, 1pA Ib, 18V, 8-SOIC Product overview: OPA129UB/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA129UB/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 888070-OPA129UB/2K5
Series: Difet®
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: OPA129
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: OPA129UB/2K5-NDR, OPA129UB/2K5E4, OPA129UB/2K5E4-ND
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA129UB/2K5 | OPA129UB/2K5-ND | 687-OPA129UB/2K5 | 888070-OPA129UB/2K5 | OPA129UB/2K5 | OPA129UB/2K5 | OPA129UB/2K5 |
| Product Name | OPA129 Ultra-Low Bias Current Difet Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Low-Power 1MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA129UB/2K5 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 36 volts | ||||
| VOS | 2 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 1800 microamps | ||||||
| CMRR | 80 dB |