Difet Electrometer-Grade Operational Amplifier 8-TO-99
General Purpose Amplifier 1 Circuit TO-99-8
Manufacturer: Texas Instruments
Win Source Part Number: 1084525-OPA128JM
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 0.15pA
Voltage - Input Offset: 260μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-99-8
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 900μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Difet Op Amp, 1MHz BW, 0.15pA Ib, 1mV Vos, TO-99 Product overview: OPA128JM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA128JM can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 2200uV Offset-Max, BIPolar, MBCY8
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
General Purpose Amplifier 1 Circuit TO-99-8
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA128JM | OPA128JM-ND | 1084525-OPA128JM | 687-OPA128JM | OPA128JM | OPA128JM | OPA128JM | OPA128JM |
| Product Name | OPA128 Difet Electrometer-Grade Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA128JM | 1MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 36 volts | 5 to 18 volts | 18 volts | 10 volts | 36 volts | |||
| VOS | 0.5000 millivolts | 0.2600 millivolts | 0.2600 millivolts | 0.2600 millivolts | ||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| CMRR | 90 dB |