Texas Instruments High-Performance Analog Operational Amplifier IC OPA124UA/2K5G4

Description
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: OPA124UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA124UA/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: OPA124UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA124UA/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-OPA124UA/2K5G4
Operational Amplifier IC 687-OPA124UA/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: OPA124UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA124UA/2K5G4 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: OPA124UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA124UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA124UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA124UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA124UA/2K5G4-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA124UA/2K5G4 - 929629-OPA124UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA124UA/2K5G4
929629-OPA124UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA124UA/2K5G4 929629-OPA124UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 929629-OPA124UA/2K5G 4 Series: Difet® Operating Temperature Range: -25°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: OPA124 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: OPA124UA/2K5E4, OPA124UA/2K5E4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 929629-OPA124UA/2K5G4
Series: Difet®
Operating Temperature Range: -25°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: OPA124
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: OPA124UA/2K5E4, OPA124UA/2K5E4-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA124UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA124UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA124UA/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA124UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA124UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA124UA/2K5G4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA124UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA124UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA124UA/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA124UA/2K5G4 OPA124UA/2K5G4-ND 929629-OPA124UA/2K5G4 OPA124UA/2K5G4 OPA124UA/2K5G4 OPA124UA/2K5G4
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA124UA/2K5G4 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 1.6 V/µs 1.6 V/µs 1.60E-6 V/µs 1.6 V/µs
Bandwidth 1.5 MHz
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VZA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details