Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA124U/2K5E4

Description
Win Source Part Number: 1083266-OPA124U/2K5E 4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Difet® Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1.6V/µs Gain Bandwidth Product: 1.5 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 200 µV Current - Supply: 2.5mA Current - Output / Channel: 10 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): OPA124U/2K5E4OPA124U 2K5E4; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: OPA124 Product Status: Obsolete Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1083266-OPA124U/2K5E 4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Difet® Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1.6V/µs Gain Bandwidth Product: 1.5 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 200 µV Current - Supply: 2.5mA Current - Output / Channel: 10 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): OPA124U/2K5E4OPA124U 2K5E4; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: OPA124 Product Status: Obsolete Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1083266-OPA124U/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1083266-OPA124U/2K5E4
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1083266-OPA124U/2K5E4
Win Source Part Number: 1083266-OPA124U/2K5E 4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Difet® Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1.6V/µs Gain Bandwidth Product: 1.5 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 200 µV Current - Supply: 2.5mA Current - Output / Channel: 10 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): OPA124U/2K5E4OPA124U 2K5E4; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: OPA124 Product Status: Obsolete Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1083266-OPA124U/2K5E4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Difet®
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.6V/µs
Gain Bandwidth Product: 1.5 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 200 µV
Current - Supply: 2.5mA
Current - Output / Channel: 10 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): OPA124U/2K5E4OPA124U2K5E4;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: OPA124
Product Status: Obsolete
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Singapore, Singapore
1.5MHz 18V SOIC Operational Amplifier IC
687-OPA124U/2K5E4
1.5MHz 18V SOIC Operational Amplifier IC 687-OPA124U/2K5E4
1.5MHz Op Amp, 200uV Vos, 1pA Ib, SOIC-8, 18V Product overview: OPA124U/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA124U/2K5E4 can be used for catalog matching and distributor lookup.

1.5MHz Op Amp, 200uV Vos, 1pA Ib, SOIC-8, 18V Product overview: OPA124U/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA124U/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA124U/2K5E4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA124U/2K5E4-ND
Instrumentation, Op Amps, Buffer Amps OPA124U/2K5E4-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA124U/2K5E4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA124U/2K5E4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA124U/2K5E4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA124U/2K5E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA124U/2K5E4
Instrumentation, OP Amps, Buffer Amps OPA124U/2K5E4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA124U/2K5E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA124U/2K5E4
Integrated Circuits (ICs) - Linear - Amplifiers OPA124U/2K5E4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
IC OPAMP GP 1 CIRCUIT 8SOIC - 815-OPA124U/2K5E4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT 8SOIC
815-OPA124U/2K5E4
IC OPAMP GP 1 CIRCUIT 8SOIC 815-OPA124U/2K5E4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1083266-OPA124U/2K5E4 687-OPA124U/2K5E4 OPA124U/2K5E4-ND OPA124U/2K5E4 OPA124U/2K5E4 OPA124U/2K5E4 815-OPA124U/2K5E4
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1.5MHz 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 1 CIRCUIT 8SOIC
Source Current (IS) 2.5 milliamps 2.5 milliamps 2.5 milliamps 2.5 milliamps
VOS 0.2000 millivolts 0.2000 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA
GBW 1.5 MHz 1.5 MHz
Slew Rate 1.6 V/µs 1.6 V/µs 1.6 V/µs 1.6 V/µs 1.60E-6 V/µs
Unlock Full Specs
to access all available technical data