Low Noise Precision Difet Operational Amplifier 8-TO-99
Precision Op Amp, 2MHz BW, 1pA Ib, 100dB CMRR, TO-99 Product overview: OPA111BM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA111BM can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit TO-99-8
Manufacturer: Texas Instruments
Win Source Part Number: 1233332-OPA111BM
Series: Difet
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: TO-99-8 Metal Can
Number of Circuits: 1
Amplifier Type: Instrumentation
Current - Input Bias: 0.5pA
Voltage - Input Offset: 50μV
Family Name: OPA111
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8
Output Current per Channel: 10mA
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): ±5 V ~ 18 V
Alternative Parts (Cross-Reference): OP41FJZ; OP41BJZ; OP41FJ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC INST AMP 1 CIRCUIT TO99-8
Instrumentation Amplifier 1 Circuit TO-99-8
Precision Amplifiers Low Noise Precision Difet Op Amp
IC INST AMP 1 CIRCUIT TO99-8
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA111BM | 687-OPA111BM | 296-OPA111BM-ND | 1233332-OPA111BM | OPA111BM | OPA111BM | OPA111BM | OPA111BM |
| Product Name | OPA111 Low Noise Precision Difet Operational Amplifier | 2MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA111BM | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 18 volts | 36 volts | ||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | |||
| Bandwidth | 2 MHz | 2 MHz | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |