Low Noise Precision Difet Operational Amplifier 8-TO-99
Instrumentation Amplifier 1 Circuit TO-99-8
Manufacturer: Texas Instruments
Win Source Part Number: 1233331-OPA111AM
Series: Difet
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: TO-99-8 Metal Can
Number of Circuits: 1
Amplifier Type: Instrumentation
Current - Input Bias: 0.8pA
Voltage - Input Offset: 100μV
Family Name: OPA111
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8
Output Current per Channel: 10mA
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): ±5 V ~ 18 V
Alternative Parts (Cross-Reference): OP41FJZ; 5962-8770602GA; OP17BJ/883;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical, Test & Measurement, Fibre Optics
1-Ch Op Amp, 2MHz BW, 2pA Ib, 125dB Gain, TO-99 Product overview: OPA111AM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA111AM can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT TO99-8
Precision Amplifiers Low Noise Prec Difet Op Amp
Instrumentation Amplifier 1 Circuit TO-99-8
OP AMP, DIFET PRECISION, TO-99, 111; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:2V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:TO-99; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT TO99-8
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA111AM | OPA111AM-ND | 1233331-OPA111AM | 687-OPA111AM | OPA111AM | OPA111AM | OPA111AM | 28AH4417 | OPA111AM |
| Product Name | OPA111 Low Noise Precision Difet Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA111AM | 2MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, Difet Precision, To-99, 111; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | ||
| Package Type | TO-99-8 Metal Can | Rail/Tube | TO-99-8 Metal Can | TO-99-8 Metal Can | Through Hole |