Texas Instruments Operational Amplifier IC OPA104AM

Description
IC OPAMP GP 1 CIRCUIT TO99-8 Product overview: OPA104AM from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA104AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT TO99-8 Product overview: OPA104AM from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA104AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-OPA104AM
Operational Amplifier IC 687-OPA104AM
IC OPAMP GP 1 CIRCUIT TO99-8 Product overview: OPA104AM from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA104AM can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT TO99-8 Product overview: OPA104AM from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA104AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1083264-OPA104AM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1083264-OPA104AM
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1083264-OPA104AM
Win Source Part Number: 1083264-OPA104AM Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 20 Amplifier Type: General Purpose Slew Rate: 2.2V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 0.3 pA Voltage - Input Offset: 200 µV Current - Supply: 1mA Current - Output / Channel: 10 mA Mounting Type: Through Hole Package / Case: TO-99-8 Metal Can Supplier Device Package: TO-99-8 Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.33.0001 Mfr: Burr Brown Other Names: TEXBUROPA104AM,2156- OPA104AM-BB Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 40 V

Win Source Part Number: 1083264-OPA104AM
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 20
Amplifier Type: General Purpose
Slew Rate: 2.2V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 0.3 pA
Voltage - Input Offset: 200 µV
Current - Supply: 1mA
Current - Output / Channel: 10 mA
Mounting Type: Through Hole
Package / Case: TO-99-8 Metal Can
Supplier Device Package: TO-99-8
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8542.33.0001
Mfr: Burr Brown
Other Names: TEXBUROPA104AM,2156-OPA104AM-BB
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 40 V

Buy Now Datasheet
 - OPA104AM - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1000uV Offset-Max, MBCY8

Operational Amplifier, 1 Func, 1000uV Offset-Max, MBCY8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA104AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA104AM
Instrumentation, OP Amps, Buffer Amps OPA104AM
General Purpose Amplifier 1 Circuit TO-99-8

General Purpose Amplifier 1 Circuit TO-99-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA104AM 1083264-OPA104AM OPA104AM OPA104AM
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Slew Rate 2.2 V/µs 2.2 V/µs 2.2 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type Tube TO-99-8 Metal Can CAN8 TO-99-8 Metal Can
Source Current (IS) 1 milliamps 1 milliamps
Unlock Full Specs
to access all available technical data