Texas Instruments Integrated Circuits(ICs) OP491GSZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 086899-OP491GSZ Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Number of Circuits: 4 Standard Package: 56 Catalog: General Purpose Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/µs Gain Bandwidth Product: 3MHz Current - Input Bias: 30nA Voltage - Input Offset: 80µV Current - Supply: 260µA Current - Output / Channel: 16mA Voltage - Supply Single/Dual (±): 2.7 V ~ 12 V ±1.35 V ~ 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 086899-OP491GSZ Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Number of Circuits: 4 Standard Package: 56 Catalog: General Purpose Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/µs Gain Bandwidth Product: 3MHz Current - Input Bias: 30nA Voltage - Input Offset: 80µV Current - Supply: 260µA Current - Output / Channel: 16mA Voltage - Supply Single/Dual (±): 2.7 V ~ 12 V ±1.35 V ~ 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 086899-OP491GSZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
086899-OP491GSZ
Integrated Circuits(ICs) 086899-OP491GSZ
Manufacturer: Texas Instruments Win Source Part Number: 086899-OP491GSZ Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Number of Circuits: 4 Standard Package: 56 Catalog: General Purpose Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/µs Gain Bandwidth Product: 3MHz Current - Input Bias: 30nA Voltage - Input Offset: 80µV Current - Supply: 260µA Current - Output / Channel: 16mA Voltage - Supply Single/Dual (±): 2.7 V ~ 12 V ±1.35 V ~ 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 086899-OP491GSZ
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Number of Circuits: 4
Standard Package: 56
Catalog: General Purpose
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 30nA
Voltage - Input Offset: 80µV
Current - Supply: 260µA
Current - Output / Channel: 16mA
Voltage - Supply Single/Dual (±): 2.7 V ~ 12 V ±1.35 V ~ 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 086899-OP491GSZ
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1898723 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
3.5 GHz 2W Rf Amplifier - 860-QPA2935TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721PBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP14
View Details
2 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650MG - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Isolaltion Amplifiers; Isolation
View Details