Texas Instruments OP27 Low-Noise Precision High-Speed Operational Amplifier OP27CJGB

Description
Low-Noise Precision High-Speed Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Low-Noise Precision High-Speed Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OP27 Low-Noise Precision High-Speed Operational Amplifier - OP27CJGB - Texas Instruments
Dallas, TX, United States
OP27 Low-Noise Precision High-Speed Operational Amplifier
OP27CJGB
OP27 Low-Noise Precision High-Speed Operational Amplifier OP27CJGB
Low-Noise Precision High-Speed Operational Amplifier 8-CDIP -55 to 125

Low-Noise Precision High-Speed Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-OP27CJGB
Operational Amplifier IC 687-OP27CJGB
Low-Noise Precision High-Speed Operational Amplifier 8-CDIP Product overview: OP27CJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP27CJGB can be used for catalog matching and distributor lookup.

Low-Noise Precision High-Speed Operational Amplifier 8-CDIP Product overview: OP27CJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP27CJGB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OP27CJGB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 25uV Offset-Max, BIPolar, CDIP8

Operational Amplifier, 1 Func, 25uV Offset-Max, BIPolar, CDIP8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27CJGB - 1233158-OP27CJGB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27CJGB
1233158-OP27CJGB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27CJGB 1233158-OP27CJGB
Manufacturer: Texas Instruments Win Source Part Number: 1233158-OP27CJGB Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233158-OP27CJGB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OP27CJGB
Integrated Circuits (ICs) - Linear - Amplifiers OP27CJGB
LOW-NOISE PRECISION HIGH-SPEED O

LOW-NOISE PRECISION HIGH-SPEED O

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OP27CJGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OP27CJGB
Instrumentation, OP Amps, Buffer Amps OP27CJGB
General Purpose Amplifier 1 Circuit 8-CDIP

General Purpose Amplifier 1 Circuit 8-CDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OP27CJGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OP27CJGB
Instrumentation, OP Amps, Buffer Amps OP27CJGB
General Purpose Amplifier 1 Circuit No 8-CDIP

General Purpose Amplifier 1 Circuit No 8-CDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OP27CJGB 687-OP27CJGB OP27CJGB 1233158-OP27CJGB OP27CJGB OP27CJGB
Product Name OP27 Low-Noise Precision High-Speed Operational Amplifier Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27CJGB Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 8 to 44 volts 44 volts
VOS 0.1000 millivolts 0.0300 millivolts
CMRR 100 dB
GBW 8 MHz 8 MHz
Slew Rate 2.8 V/µs 2.8 V/µs 2.80E-6 V/µs 2.8 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
TL064M Low-Power JFET-Input Quad Operational Amplifier - 8102303CA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers