The OP27AFKB is a low-noise, high-speed precision operational amplifier designed for applications requiring high performance and reliability. It features a maximum equivalent input noise voltage of 3.8 nV/,àöHz at 1 kHz and 5.5 nV/,àöHz at 10 kHz, making it suitable for low-noise amplifier applications. The device has a low input offset voltage of 25 OºV maximum, ensuring precision in signal amplification. Characterized for operation over a military temperature range of -55°C to 125°C, the OP27AFKB is compensated for unity gain and offers high voltage amplification with a minimum of 1 V/OºV. The amplifier is available in a 20-lead LCCC package, which is beneficial for applications requiring compact design. The device is also noted for its reliability in critical applications, making it a strong candidate for engineers seeking robust performance in their projects.
Low-Noise Precision High-Speed Operational Amplifier 20-LCCC -55 to 125
Low-Noise Precision High-Speed Operational Amplifier 20-LCCC Product overview: OP27AFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP27AFKB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233153-OP27AFKB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Push-Pull 20-LCCC (8.89x8.89)
General Purpose Amplifier 1 Circuit 20-LCCC (8.89x8.89)
LOW-NOISE PRECISION HIGH-SPEED O
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OP27AFKB | 687-OP27AFKB | 1233153-OP27AFKB | OP27AFKB | OP27AFKB |
| Product Name | OP27 Low-Noise Precision High-Speed Operational Amplifier | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27AFKB | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 8 to 44 volts | 44 volts | |||
| VOS | 0.1000 millivolts | 0.0100 millivolts | |||
| CMRR | 100 dB | ||||
| GBW | 8 MHz | 8 MHz | |||
| Slew Rate | 2.8 V/µs | 2.8 V/µs | 2.8 V/µs | 2.80E-6 V/µs |