Operational Amplifier, 1 Func, 75uV Offset-Max, BIPolar, CDIP8
OP07 - OPERATIONAL AMPLIFIER, 1 Product overview: OP07EZ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP07EZ can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-CERDIP
General Purpose Amplifier 1 Circuit 8-CERDIP
OP07 - OPERATIONAL AMPLIFIER, 1
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OP07EZ | 687-OP07EZ | OP07EZ | OP07EZ |
| Product Name | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | DIP; CDIP; CDIP8 | Bulk | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | 8-CDIP (0.300, 7.62mm) |
| Life Cycle Stage | Obsolete | Active | Active | |
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | |
| Bandwidth | 0.6000 MHz | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |