Low-Offset Voltage Operational Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Low-Offset Op Amp, 600kHz GBW, 150uV Vos, 18V, 1-Ch, SOIC Product overview: OP07CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP07CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 025902-OP07CDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 1.8nA
Voltage - Input Offset: 60μV
Family Name: OP07C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3 V to 18 V
Gain Bandwidth Product (GBP): 600kHz
Alternative Parts (Cross-Reference): LT1360CS8#TR; LT1360CS8; MAX427ESA;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Wireless
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Low Offset Volt Prec
General Purpose Amplifier 1 Circuit 8-SOIC
OP AMP, 600KHZ, 0.3V/US, SOIC-8; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
600kHz 1.8nA Single SOIC-8 Precision OpAmps ROHS
| Texas Instruments | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OP07CDR | 296-14626-6-ND | 527794 | 687-OP07CDR | 025902-OP07CDR | OP07CDR | OP07CDR | OP07CDR | 29AH7029 | OP07CDR | OP07CDR | OP07CDR |
| Product Name | OP07C Low-Offset Voltage Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amps | 600kHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07CDR | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, 600Khz, 0.3V/us, Soic-8; No. Of; Msl Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Precision OpAmps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 6 to 36 volts | 18 volts | 3 to 18 volts | 6 volts | 6 volts | |||||||
| VOS | 0.1500 millivolts | 0.0600 millivolts | 0.0600 millivolts | 0.0600 millivolts | ||||||||
| Quiescent Current (IQ) | 5000 microamps | |||||||||||
| CMRR | 100 dB |