Low-Offset Voltage Operational Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 094055-OP07CD
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 1.8nA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3 V to 18 V
Gain Bandwidth Product (GBP): 600kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Communications & Networking, Automation & Process Control, Sensing & Instrumentation
Low-Offset Op Amp, 150uV Vos, 600kHz GBW, 1-Ch, 8-SOIC, BIPOLAR Product overview: OP07CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP07CD can be used for catalog matching and distributor lookup.
600kHz 1.8nA Single SOIC-8 Precision OpAmps ROHS
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC, OP AMP, LOW OFFSET, SMD, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:600kHz; Slew Rate:0.3V/µs; Supply Voltage Range:± 3V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Precision Amplifiers Low Offset Volt Prec
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OP07CD | 5171595 | 5171595P | 296-12852-5-ND | 094055-OP07CD | 687-OP07CD | OP07CD | OP07CD | OP07CD | 815-OP07CD | OP07CD | 33AH4632 | OP07CD |
| Product Name | OP07C Low-Offset Voltage Operational Amplifier | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07CD | 600kHz SOIC Operational Amplifier IC | Operational Amplifier/Comparator >> Precision OpAmps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 1 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Low Offset, Smd, Soic8; No. Of Amplifiers Texas Instruments | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 6 to 36 volts | 3 to 18 volts | 18 volts | 6 volts | 6 volts | 3 to 18 volts | |||||||
| VOS | 0.1500 millivolts | 0.0600 millivolts | 0.0600 millivolts | 0.0600 millivolts | |||||||||
| Quiescent Current (IQ) | 5000 microamps | ||||||||||||
| CMRR | 100 dB |