Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps ONET8551TY

Description
Transimpedance Amplifier 1 Circuit Diesale
Request a Quote Datasheet
Description
Transimpedance Amplifier 1 Circuit Diesale
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-46494-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46494-ND
Instrumentation, Op Amps, Buffer Amps 296-46494-ND
Transimpedance Amplifier 1 Circuit Diesale

Transimpedance Amplifier 1 Circuit Diesale

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1356153-ONET8551TY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1356153-ONET8551TY
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1356153-ONET8551TY
Win Source Part Number: 1356153-ONET8551TY Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tray Product Status: Active Package / Case: Die Supplier Device Package: Diesale Base Product Number: ONET8551 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: 5A991B1 Current - Supply: 28mA Number of Circuits: 1 -3db Bandwidth: 9 GHz Amplifier Type: Transimpedance Voltage - Supply Span (Min): 2.8 V Voltage - Supply Span (Max): 3.63 V

Win Source Part Number: 1356153-ONET8551TY
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Package / Case: Die
Supplier Device Package: Diesale
Base Product Number: ONET8551
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: 5A991B1
Current - Supply: 28mA
Number of Circuits: 1
-3db Bandwidth: 9 GHz
Amplifier Type: Transimpedance
Voltage - Supply Span (Min): 2.8 V
Voltage - Supply Span (Max): 3.63 V

Buy Now Datasheet
Operational Amplifier IC - 687-ONET8551TY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-ONET8551TY
Operational Amplifier IC 687-ONET8551TY
11.3-Gbps limiting transimpedance amplifier with RSSI 0-DIESALE -40 to 100 Product overview: ONET8551TY from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8551TY can be used for catalog matching and distributor lookup.

11.3-Gbps limiting transimpedance amplifier with RSSI 0-DIESALE -40 to 100 Product overview: ONET8551TY from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8551TY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ONET8551TY
Integrated Circuits (ICs) - Linear - Amplifiers ONET8551TY
IC TRANSIMPEDANCE 1 CIRC DIESALE

IC TRANSIMPEDANCE 1 CIRC DIESALE

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ONET8551TY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ONET8551TY
Instrumentation, OP Amps, Buffer Amps ONET8551TY
Transimpedance Amplifier 1 Circuit Diesale

Transimpedance Amplifier 1 Circuit Diesale

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-46494-ND 1356153-ONET8551TY 687-ONET8551TY ONET8551TY ONET8551TY
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 28 milliamps 28 milliamps 28 milliamps
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Package Type Die Die DIE Surface Mount Die
Bandwidth 9000 MHz 9000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2466956 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type U-QFN2020-10
View Details
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3581J - Lingto Electronic Limited
Specs
Source Current (IS) 8 milliamps
View Details