Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8531TYS9 ONET8531TYS9

Description
Manufacturer: Texas Instruments Win Source Part Number: 888025-ONET8531TYS9 Operating Temperature Range: -40°C ~ 100°C Features: Transimpedance Amplifier 1 Circuit Differential Diesale Package: Die Package: Bulk Mounting: Surface Mount Family Name: ONET8531 Categories: Integrated Circuits (ICs) Case / Package: Diesale ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 888025-ONET8531TYS9 Operating Temperature Range: -40°C ~ 100°C Features: Transimpedance Amplifier 1 Circuit Differential Diesale Package: Die Package: Bulk Mounting: Surface Mount Family Name: ONET8531 Categories: Integrated Circuits (ICs) Case / Package: Diesale ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8531TYS9 - 888025-ONET8531TYS9 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8531TYS9
888025-ONET8531TYS9
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8531TYS9 888025-ONET8531TYS9
Manufacturer: Texas Instruments Win Source Part Number: 888025-ONET8531TYS9 Operating Temperature Range: -40°C ~ 100°C Features: Transimpedance Amplifier 1 Circuit Differential Diesale Package: Die Package: Bulk Mounting: Surface Mount Family Name: ONET8531 Categories: Integrated Circuits (ICs) Case / Package: Diesale ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 888025-ONET8531TYS9
Operating Temperature Range: -40°C ~ 100°C
Features: Transimpedance Amplifier 1 Circuit Differential Diesale
Package: Die
Package: Bulk
Mounting: Surface Mount
Family Name: ONET8531
Categories: Integrated Circuits (ICs)
Case / Package: Diesale
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Operational Amplifier IC - 687-ONET8531TYS9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-ONET8531TYS9
Operational Amplifier IC 687-ONET8531TYS9
11.3-Gbps 5-kΩ limiting transimpedance amplifier with RSSI 0-DIESALE -40 to 100 Product overview: ONET8531TYS9 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8531TYS9 can be used for catalog matching and distributor lookup.

11.3-Gbps 5-kΩ limiting transimpedance amplifier with RSSI 0-DIESALE -40 to 100 Product overview: ONET8531TYS9 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8531TYS9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ONET8531TYS9-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ONET8531TYS9-ND
Instrumentation, Op Amps, Buffer Amps ONET8531TYS9-ND
Transimpedance Amplifier 1 Circuit Differential Diesale

Transimpedance Amplifier 1 Circuit Differential Diesale

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8531TYS9 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ONET8531TYS9
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ONET8531TYS9
IC TRANSIMPEDANCE 1 CIRC DIESALE

IC TRANSIMPEDANCE 1 CIRC DIESALE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ONET8531TYS9
Integrated Circuits (ICs) - Linear - Amplifiers ONET8531TYS9
IC TRANSIMPEDANCE 1 CIRC DIESALE

IC TRANSIMPEDANCE 1 CIRC DIESALE

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ONET8531TYS9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ONET8531TYS9
Instrumentation, OP Amps, Buffer Amps ONET8531TYS9
Transimpedance Amplifier 1 Circuit Differential Diesale

Transimpedance Amplifier 1 Circuit Differential Diesale

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 888025-ONET8531TYS9 687-ONET8531TYS9 ONET8531TYS9-ND ONET8531TYS9 ONET8531TYS9 ONET8531TYS9
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8531TYS9 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Package Type Diesale DIE Die Die Die
Standards RoHS RoHS
Bandwidth 10000 MHz 10000 MHz 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7122823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; Sop
Number of Pins 8
View Details
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
View Details