11.3-Gbps 5-kΩ limiting transimpedance amplifier with RSSI 0-DIESALE 0 to 0 Product overview: ONET8531TY from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8531TY can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 929586-ONET8531TY
Operating Temperature Range: -40°C ~ 100°C
Features: Transimpedance Amplifier 1 Circuit Differential Diesale
Package: Die
Package: Tray
Mounting: Surface Mount
Family Name: ONET8531
Categories: Integrated Circuits (ICs)
Case / Package: Diesale
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Transimpedance Amplifier 1 Circuit Differential Diesale
Transimpedance Amplifier 1 Circuit Differential Diesale
IC TRANSIMPEDANCE 1 CIRC DIESALE
IC TRANSIMPEDANCE 1 CIRC DIESALE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ONET8531TY | 929586-ONET8531TY | ONET8531TY-ND | ONET8531TY | ONET8531TY | ONET8531TY |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8531TY | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.3 volts | 2.97 volts | ||||
| Bandwidth | 10000 MHz | 10000 MHz | 10000 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |