Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8521TY ONET8521TY

Description
Manufacturer: Texas Instruments Win Source Part Number: 790939-ONET8521TY Packaging: Bulk Operating Temperature Range: -40°C ~ 100°C Package: Die Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 9GHz Amplifier Type: Transimpedance Family Name: ONET8521T Categories: Integrated Circuits (ICs) Operating Supply Current: 27mA Manufacturer Package: 0-DIESALE Dual Supply Voltage (±): 2.97 V ~ 3.63 V Alternative Parts (Cross-Reference): MAX3747AEUB; MAX3761EEP-T; MAX3762EEP; MAX3762EEP-T; Introduction Date: July 01, 2011 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 790939-ONET8521TY Packaging: Bulk Operating Temperature Range: -40°C ~ 100°C Package: Die Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 9GHz Amplifier Type: Transimpedance Family Name: ONET8521T Categories: Integrated Circuits (ICs) Operating Supply Current: 27mA Manufacturer Package: 0-DIESALE Dual Supply Voltage (±): 2.97 V ~ 3.63 V Alternative Parts (Cross-Reference): MAX3747AEUB; MAX3761EEP-T; MAX3762EEP; MAX3762EEP-T; Introduction Date: July 01, 2011 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8521TY - 790939-ONET8521TY - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8521TY
790939-ONET8521TY
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8521TY 790939-ONET8521TY
Manufacturer: Texas Instruments Win Source Part Number: 790939-ONET8521TY Packaging: Bulk Operating Temperature Range: -40°C ~ 100°C Package: Die Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 9GHz Amplifier Type: Transimpedance Family Name: ONET8521T Categories: Integrated Circuits (ICs) Operating Supply Current: 27mA Manufacturer Package: 0-DIESALE Dual Supply Voltage (±): 2.97 V ~ 3.63 V Alternative Parts (Cross-Reference): MAX3747AEUB; MAX3761EEP-T; MAX3762EEP; MAX3762EEP-T; Introduction Date: July 01, 2011 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790939-ONET8521TY
Packaging: Bulk
Operating Temperature Range: -40°C ~ 100°C
Package: Die
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 9GHz
Amplifier Type: Transimpedance
Family Name: ONET8521T
Categories: Integrated Circuits (ICs)
Operating Supply Current: 27mA
Manufacturer Package: 0-DIESALE
Dual Supply Voltage (±): 2.97 V ~ 3.63 V
Alternative Parts (Cross-Reference): MAX3747AEUB; MAX3761EEP-T; MAX3762EEP; MAX3762EEP-T;
Introduction Date: July 01, 2011
ECCN: 5A991.b.1
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Operational Amplifier IC - 687-ONET8521TY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-ONET8521TY
Operational Amplifier IC 687-ONET8521TY
9-GHz, 2.4-kΩ transimpedance amplifier with RSSI 0-DIESALE -40 to 100 Product overview: ONET8521TY from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8521TY can be used for catalog matching and distributor lookup.

9-GHz, 2.4-kΩ transimpedance amplifier with RSSI 0-DIESALE -40 to 100 Product overview: ONET8521TY from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8521TY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ONET8521TY-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ONET8521TY-ND
Instrumentation, Op Amps, Buffer Amps ONET8521TY-ND
Transimpedance Amplifier 1 Circuit Differential 0-DIESALE

Transimpedance Amplifier 1 Circuit Differential 0-DIESALE

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ONET8521TY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ONET8521TY
Instrumentation, OP Amps, Buffer Amps ONET8521TY
Transimpedance Amplifier 1 Circuit Differential 0-DIESALE

Transimpedance Amplifier 1 Circuit Differential 0-DIESALE

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8521TY - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ONET8521TY
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ONET8521TY
IC TRANSIMPEDANCE 1CIRC 0DIESALE

IC TRANSIMPEDANCE 1CIRC 0DIESALE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ONET8521TY
Integrated Circuits (ICs) - Linear - Amplifiers ONET8521TY
IC TRANSIMPEDANCE 1CIRC 0DIESALE

IC TRANSIMPEDANCE 1CIRC 0DIESALE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 790939-ONET8521TY 687-ONET8521TY ONET8521TY-ND ONET8521TY ONET8521TY ONET8521TY
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8521TY Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 27 milliamps 27 milliamps 27 milliamps 27 milliamps
Bandwidth 9000 MHz 9000 MHz 9000 MHz 9000 MHz
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data