Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8511TY ONET8511TY

Description
Manufacturer: Texas Instruments Win Source Part Number: 060761-ONET8511TY Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 8GHz Amplifier Type: Transimpedance Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 100°C Case / Package: Diesale Supply Voltage - Operating: 2.95 V to 3.6 V Operating Supply Current: 46mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 060761-ONET8511TY Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 8GHz Amplifier Type: Transimpedance Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 100°C Case / Package: Diesale Supply Voltage - Operating: 2.95 V to 3.6 V Operating Supply Current: 46mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8511TY - 060761-ONET8511TY - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8511TY
060761-ONET8511TY
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8511TY 060761-ONET8511TY
Manufacturer: Texas Instruments Win Source Part Number: 060761-ONET8511TY Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 8GHz Amplifier Type: Transimpedance Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 100°C Case / Package: Diesale Supply Voltage - Operating: 2.95 V to 3.6 V Operating Supply Current: 46mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060761-ONET8511TY
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 8GHz
Amplifier Type: Transimpedance
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 100°C
Case / Package: Diesale
Supply Voltage - Operating: 2.95 V to 3.6 V
Operating Supply Current: 46mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Operational Amplifier IC - 687-ONET8511TY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-ONET8511TY
Operational Amplifier IC 687-ONET8511TY
11.3 Gbps Linear Transimpedance Amplifier with RSSI 0-DIESALE -25 to 85 Product overview: ONET8511TY from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8511TY can be used for catalog matching and distributor lookup.

11.3 Gbps Linear Transimpedance Amplifier with RSSI 0-DIESALE -25 to 85 Product overview: ONET8511TY from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8511TY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ONET8511TY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ONET8511TY
Instrumentation, OP Amps, Buffer Amps ONET8511TY
Transimpedance Amplifier 1 Circuit Differential Diesale

Transimpedance Amplifier 1 Circuit Differential Diesale

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ONET8511TY
Integrated Circuits (ICs) - Linear - Amplifiers ONET8511TY
IC TRANSIMPEDANCE 1 CIRC DIESALE

IC TRANSIMPEDANCE 1 CIRC DIESALE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 060761-ONET8511TY 687-ONET8511TY ONET8511TY ONET8511TY
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8511TY Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2.95 to 3.6 volts 3.3 volts 2.95 volts
Source Current (IS) 46 milliamps 46 milliamps
Bandwidth 8000 MHz 8000 MHz 8000 MHz
Operating Temperature -25 to 100 C (-13 to 212 F) -25 C (-13 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data