Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GATE DRIVERS
TEXAS INSTRUMENTS
ONET8501VRGPTG4 -- IC LASR DRVR 11.3GBPS 3.6V 20QFN
Texas Instruments
IC LASR DRVR 11.3GBPS 3.6V 20QFN
ONET8501VRGPTG4
Description
IC LASR DRVR 11.3GBPS 3.6V 20QFN
Utmel Electronic Limited
Done
Description
IC LASR DRVR 11.3GBPS 3.6V 20QFN
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC LASR DRVR 11.3GBPS 3.6V 20QFN
815-ONET8501VRGPTG4
IC LASR DRVR 11.3GBPS 3.6V 20QFN
815-ONET8501VRGPTG4
IC LASR DRVR 11.3GBPS 3.6V 20QFN
IC LASR DRVR 11.3GBPS 3.6V 20QFN
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Gate Drivers
Product Number
815-ONET8501VRGPTG4
Product Name
IC LASR DRVR 11.3GBPS 3.6V 20QFN
Supply Voltage
3.3 volts
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Clock Buffers, Drivers
SI5330L-B00229-GM
Specs
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
350000 kHz
View Details
Allegro MicroSystems Inc.
LED Drivers
A6261KLJTR-T
Specs
Number of Outputs
4; 4
Output Configuration
Inverting
Output Current
0.2000 amps
View Details
Micross Components, Inc.
Analog
AS10H1042Q28/883C
View Details
Infineon Technologies AG
2.5KV Gate Driver IC
1EDC60H12AHXUMA1
Specs
Number of Outputs
1; 1
Supply Voltage
3.1 to 17 volts
Rise Time
10 ns
View Details
4
suppliers