Manufacturer: Texas Instruments
Win Source Part Number: 209418-ONET8501PRGTT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 12GHz
Amplifier Type: Limiting
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.95 V to 3.6 V
Operating Supply Current: 48mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
11.3-Gbps rate-selectable limiting amplifier 16-VQFN -40 to 100 Product overview: ONET8501PRGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8501PRGTT can be used for catalog matching and distributor lookup.
Limiting Amplifier 1 Circuit 16-VQFN (3x3)
Limiting Amplifier 1 Circuit 16-VQFN (3x3)
Limiting Amplifiers 11.3 Gbps Rate-Sel Limiting Amp
IC LIMITING 1 CIRCUIT 16VQFN
IC LIMITING 1 CIRCUIT 16VQFN
Limiting Amplifier 1 Circuit 16-VQFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 209418-ONET8501PRGTT | 687-ONET8501PRGTT | 296-ONET8501PRGTTCT-ND | ONET8501PRGTT | ONET8501PRGTT | ONET8501PRGTT | ONET8501PRGTT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8501PRGTT | VQFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Limiting Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.95 to 3.6 volts | 2.95 volts | |||||
| Source Current (IS) | 48 milliamps | 48 milliamps | 48 milliamps | 48 milliamps | |||
| Bandwidth | 12000 MHz | 12000 MHz | 12000 MHz | 12000 MHz | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |