11.3-Gbps rate-selectable limiting amplifier 16-VQFN -40 to 100 Product overview: ONET8501PBRGTTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8501PBRGTTG4
Limiting Amplifier 1 Circuit 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1084439-ONET8501PBRG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 9GHz
Amplifier Type: Limiting
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.95 V to 3.6 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Limiting Amplifiers 11.3 Gbps Rate-Sel Limiting Amp
Limiting Amplifier 1 Circuit 16-VQFN (3x3)
IC LIMITING 1 CIRCUIT 16VQFN
IC LIMITING 1 CIRCUIT 16VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ONET8501PBRGTTG4 | ONET8501PBRGTTG4-ND | 1084439-ONET8501PBRGTTG4 | ONET8501PBRGTTG4 | ONET8501PBRGTTG4 | ONET8501PBRGTTG4 | ONET8501PBRGTTG4 |
| Product Name | VQFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8501PBRGTTG4 | Limiting Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Bandwidth | 9000 MHz | 9000 MHz | 9000 MHz | 9000 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Package Type | Tape and Reel | 16-VFQFN Exposed Pad | 16-QFN (3x3) | 16-VFQFN Exposed Pad | -40degC ~ 100degC |