Manufacturer: Texas Instruments
Win Source Part Number: 025900-ONET8501PBRGT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 9GHz
Amplifier Type: Limiting
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.95 V to 3.6 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Limiting Amplifier 1 Circuit 16-VQFN (3x3)
Limiting Amplifier 1 Circuit 16-VQFN (3x3)
11.3Gbps Limiting Amp, 9GHz BW, 34dB Gain, VQFN Product overview: ONET8501PBRGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9GHz, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9GHz, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8501PBRGTT can be used for catalog matching and distributor lookup.
IC LIMITING 1 CIRCUIT 16VQFN
Limiting Amplifiers 11.3 Gbps Rate-Sel Limiting Amp
Limiting Amplifier 1 Circuit 16-VQFN (3x3)
IC LIMITING 1 CIRCUIT 16VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 025900-ONET8501PBRGTT | 296-23641-1-ND | 687-ONET8501PBRGTT | ONET8501PBRGTT | ONET8501PBRGTT | ONET8501PBRGTT | ONET8501PBRGTT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8501PBRGTT | Instrumentation, Op Amps, Buffer Amps | 9GHz VQFN Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Limiting Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.95 to 3.6 volts | 3.3 volts | 2.95 volts | ||||
| Source Current (IS) | 50 milliamps | 50 milliamps | 50 milliamps | 50 milliamps | |||
| Bandwidth | 9000 MHz | 9000 MHz | 9000 MHz | 9000 MHz | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) |