Manufacturer: Texas Instruments
Win Source Part Number: 025899-ONET8501PBRGT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 9GHz
Amplifier Type: Limiting
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.95 V to 3.6 V
Operating Supply Current: 50mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
11.3-Gbps rate-selectable limiting amplifier 16-VQFN -40 to 100 Product overview: ONET8501PBRGTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8501PBRGTR can be used for catalog matching and distributor lookup.
Limiting Amplifier 1 Circuit 16-VQFN (3x3)
Limiting Amplifier 1 Circuit 16-VQFN (3x3)
Limiting Amplifier 1 Circuit 16-VQFN (3x3)
IC LIMITING 1 CIRCUIT 16VQFN
Limiting Amplifier 1 Circuit 16-VQFN (3x3)
Limiting Amplifiers 11.3 Gbps Rate-Sel Limiting Amp
IC LIMITING 1 CIRCUIT 16VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 025899-ONET8501PBRGTR | 687-ONET8501PBRGTR | 296-39096-6-ND | ONET8501PBRGTR | ONET8501PBRGTR | ONET8501PBRGTR | ONET8501PBRGTR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8501PBRGTR | VQFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Limiting Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.95 to 3.6 volts | 2.95 volts | |||||
| Source Current (IS) | 50 milliamps | 50 milliamps | 50 milliamps | 50 milliamps | |||
| Bandwidth | 9000 MHz | 9000 MHz | 9000 MHz | 9000 MHz | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |