Texas Instruments PMIC - PMIC - Laser Drivers - ONET4291VARGPT ONET4291VARGPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1084438-ONET4291VARG PT Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 11.5mA Current - Bias: 11mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.9 V to 3.6 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1084438-ONET4291VARG PT Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 11.5mA Current - Bias: 11mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.9 V to 3.6 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET4291VARGPT - 1084438-ONET4291VARGPT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET4291VARGPT
1084438-ONET4291VARGPT
PMIC - PMIC - Laser Drivers - ONET4291VARGPT 1084438-ONET4291VARGPT
Manufacturer: Texas Instruments Win Source Part Number: 1084438-ONET4291VARG PT Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 11.5mA Current - Bias: 11mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.9 V to 3.6 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084438-ONET4291VARGPT
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 4.25Gbps
Number of Channels: 1
Current - Modulation: 11.5mA
Current - Bias: 11mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 2.9 V to 3.6 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1084438-ONET4291VARGPT
Product Name PMIC - PMIC - Laser Drivers - ONET4291VARGPT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901697P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Open Drain, Active High, Active Low
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details