Limiting Amplifier 1 Circuit Differential 16-VQFN (4x4)
Limiting Amplifier 1 Circuit Differential 16-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1232990-ONET4291PARG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 4.5GHz
Amplifier Type: Limiting
Family Name: ONET4291PA
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN (4x4)
Dual Supply Voltage (±): 2.9 V ~ 3.6 V
Alternative Parts (Cross-Reference): ONET4291PARGVTG4; ONET4291PARGVR; MAX3748ETE+;
Introduction Date: November 01, 2004
ECCN: 5A991.b.1
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
ATM/SONET/SDH Support Circuit, 1-Func, PQCC16
4.5GHz Limiting Amplifier, 42dB Gain, 1-4.25Gbps, 16-VQFN Product overview: ONET4291PARGVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5GHz, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5GHz, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET4291PARGVT can be used for catalog matching and distributor lookup.
Limiting Amplifiers 1.0-4.25 Gbps Rate- Slct Limiting Amp
IC LIMITING 1 CIRCUIT 16VQFN
Limiting Amplifier 1 Circuit Differential 16-VQFN (4x4)
IC LIMITING 1 CIRCUIT 16VQFN
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-ONET4291PARGVTCT-ND | 1232990-ONET4291PARGVT | ONET4291PARGVT | 687-ONET4291PARGVT | ONET4291PARGVT | ONET4291PARGVT | ONET4291PARGVT | ONET4291PARGVT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET4291PARGVT | 4.5GHz VQFN Operational Amplifier IC | Limiting Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 50 milliamps | 50 milliamps | 50 milliamps | 50 milliamps | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 16-VQFN Exposed Pad | VQFN16 | Tape and Reel | -40degC ~ 85degC | 16-VQFN Exposed Pad | |||
| Number of Pins | 16 |