ATM/SONET/SDH SUPPORT CIRCUIT, PQCC16, 3 X 3 MM, 0.50 MM PITCH, GREEN, PLASTIC, QFN-16 Product overview: ONET4251PARGTRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ONET4251PARGTRG4
Manufacturer: Texas Instruments
Win Source Part Number: 209417-ONET4251PARGT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Limiting
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 35mA
Alternative Parts (Cross-Reference): MAX3748HETE#G16; ONET4251PARGTTG4; ONET4251PARGT; ONET4251PARGTRG4;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-ONET4251PARGTRG4 | 209417-ONET4251PARGTRG4 |
| Product Name | QFN Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET4251PARGTRG4 |
| Standards and Certifications | RoHS | |
| Package Type | Tape and Reel | 16-QFN (3x3) |
| Supply Voltage (VS) | 3 to 3.6 volts |