Manufacturer: Texas Instruments
Win Source Part Number: 1232988-ONET4251PARG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Differential
Amplifier Type: Limiting
Family Name: ONET4251
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Dual Supply Voltage (±): 3 V ~ 3.6 V
Alternative Parts (Cross-Reference): MAX3748ETE; MAX3748AETE+T; MAX3748ETE-T;
Introduction Date: August 22, 2005
ECCN: 5A991.b.1
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232988-ONET4251PARGTR |
| Product Name | Electrical Parts - ONET4251PARGTR |