Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 24-VQFN (4x4)
IC, LSR DRVR 4.25GBPS 3.6V 24VQFN
| Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | ONET4211LDRGET | 815-ONET4211LDRGET |
| Product Name | Laser Drivers | IC, LSR DRVR 4.25GBPS 3.6V 24VQFN |
| Output Configuration | Inverting | |
| Supply Voltage | 3 to 3.6 volts | 3.3 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Package Type | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |