Manufacturer: Texas Instruments
Win Source Part Number: 060760-ONET4201PARGT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 25kHz
Amplifier Type: Limiting
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
1-Gbps to 4.25-Gbps limiting amplifier with LOS & RSSI 16-VQFN -40 to 85 Product overview: ONET4201PARGTRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET4201PARGTRG4
Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3)
Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3)
IC LIMITING 1 CIRCUIT 16VQFN
Limiting Amplifiers 1-4.25 Gbps Limiting Amp w/LOS & RSSI
IC LIMITING 1 CIRCUIT 16VQFN
IC OPAMP LIMITING 1 CIRC 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 060760-ONET4201PARGTRG4 | 687-ONET4201PARGTRG4 | ONET4201PARGTRG4-ND | ONET4201PARGTRG4 | ONET4201PARGTRG4 | ONET4201PARGTRG4 | ONET4201PARGTRG4 | 815-ONET4201PARGTRG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET4201PARGTRG4 | VQFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Limiting Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP LIMITING 1 CIRC 16QFN |
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | 3 volts | |||||
| Source Current (IS) | 35 milliamps | 35 milliamps | 35 milliamps | 35 milliamps | ||||
| Bandwidth | 0.0250 MHz | 0.0250 MHz | 0.0250 MHz | 0.0250 MHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 16-QFN (3x3) | Tape and Reel | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | Surface Mount | 16-VFQFN Exposed Pad |