Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3)
ONET4201PA 1-Gbps to 4.25-Gbps limiting amplifier with LOS & RSSI
Manufacturer: Texas Instruments
Win Source Part Number: 144589-ONET4201PARGT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 25kHz
Amplifier Type: Limiting
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Telecom Limiting Amplifier, 1-4.25Gbps, 50dB Gain, VQFN Product overview: ONET4201PARGTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET4201PARGTR can be used for catalog matching and distributor lookup.
IC LIMITING 1 CIRCUIT 16VQFN
Limiting Amplifiers 1-4.25 Gbps Limiting Amp w/LOS & RSSI
Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3)
IC LIMITING 1 CIRCUIT 16VQFN
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-19279-2-ND | ONET4201PARGTR | 144589-ONET4201PARGTR | 687-ONET4201PARGTR | ONET4201PARGTR | ONET4201PARGTR | ONET4201PARGTR | ONET4201PARGTR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET4201PARGTR | VQFN Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Limiting Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 35 milliamps | 35 milliamps | 35 milliamps | 35 milliamps | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 16-VFQFN Exposed Pad | VQFN16 | 16-QFN (3x3) | Tape and Reel | 16-VFQFN Exposed Pad | |||
| Number of Pins | 16 |