Manufacturer: Texas Instruments
Win Source Part Number: 1232985-ONET4201LDRG
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 4.25Gbps
Number of Channels: 1
Current - Modulation: 85mA
Current - Bias: 100mA
Family Name: ONET4201LD
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): M02066-21; MAX3656ETG+D; SY88216LMGTR;
Introduction Date: August 29, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232985-ONET4201LDRGERG4 |
| Product Name | Electrical Parts - ONET4201LDRGERG4 |