Texas Instruments PMIC - PMIC - Laser Drivers - ONET4201LDRGER ONET4201LDRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1232984-ONET4201LDRG ER Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Family Name: ONET4201LD Categories: Integrated Circuits (ICs) Operating Supply Current: 55mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): ADN2872ACPZ-RL; MAX3656ETG+D; MAX3656ETG+TD; Introduction Date: August 29, 2005 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1232984-ONET4201LDRG ER Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Family Name: ONET4201LD Categories: Integrated Circuits (ICs) Operating Supply Current: 55mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): ADN2872ACPZ-RL; MAX3656ETG+D; MAX3656ETG+TD; Introduction Date: August 29, 2005 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET4201LDRGER - 1232984-ONET4201LDRGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET4201LDRGER
1232984-ONET4201LDRGER
PMIC - PMIC - Laser Drivers - ONET4201LDRGER 1232984-ONET4201LDRGER
Manufacturer: Texas Instruments Win Source Part Number: 1232984-ONET4201LDRG ER Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Family Name: ONET4201LD Categories: Integrated Circuits (ICs) Operating Supply Current: 55mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): ADN2872ACPZ-RL; MAX3656ETG+D; MAX3656ETG+TD; Introduction Date: August 29, 2005 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1232984-ONET4201LDRGER
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 4.25Gbps
Number of Channels: 1
Current - Modulation: 85mA
Current - Bias: 100mA
Family Name: ONET4201LD
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): ADN2872ACPZ-RL; MAX3656ETG+D; MAX3656ETG+TD;
Introduction Date: August 29, 2005
ECCN: 5A991.b.1
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1232984-ONET4201LDRGER
Product Name PMIC - PMIC - Laser Drivers - ONET4201LDRGER
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1907821 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details