Win Source Part Number: 1083163-ONET3301PARG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 121
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 45 kHz
Amplifier Type: Limiting
Current - Supply: 32mA
Current - Output / Channel: 25 mA
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ONET2501PARGT; THS4303RGTT; THS4302RGTR; MAX4445ESE+; MAX4444ESE+; SY88303BLMG-TR;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 2156-ONET3301PARGT,2
Base Product Number: ONET330
Product Status: Obsolete
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 3.6 V
ATM/SONET/SDH SUPPORT CIRCUIT, PQCC16, 3 X 3 MM, PLASTIC, QFN-16 Product overview: ONET3301PARGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET3301PARGT can be used for catalog matching and distributor lookup.
Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3)
IC LIMITING 1 CIRCUIT 16VQFN
IC LIMITING 1 CIRCUIT 16VQFN
Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1083163-ONET3301PARGT | 687-ONET3301PARGT | 296-16976-ND | ONET3301PARGT | ONET3301PARGT | ONET3301PARGT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | QFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 32 milliamps | 32 milliamps | 32 milliamps | 32 milliamps | ||
| Bandwidth | 0.0450 MHz | 0.0450 MHz | 0.0450 MHz | 0.0450 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 16-VFQFN Exposed Pad | QFN | 16-VFQFN Exposed Pad | Surface Mount | 16-VFQFN Exposed Pad |