Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014906-ONET1191VRGP
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Data Rate: 11.3 Gbps
Weight: 46.209723 mg
Number of Channels: 1
Number of Pins: 20
Input Bias Current: 20 mA
Categories: OEM Parts(O-R)
Case / Package: VQFN
Operating Supply Current: 70 mA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.9 V
Nominal Supply Current: 35 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014906-ONET1191VRGPTG4 |
| Product Name | OEM Parts - OEM Parts (O - R) - ONET1191VRGPTG4 |